USB2.0 COMMERCIAL (TYPE A AND B), USB 2.0, Type A, Receptacle, Right Angle Upright, 4 Pins,Shell Kink with Nickel plating, Gold Flash , Dip 2.4mm , Black Housing , Tape & Reel Packaging, Amphenol Communications Solutions (ACS), a division of Amphenol Corporation, is a world leader in interconnect solutions for Communications, Mobile, RF, Optics, and Commercial electronics markets. Contact us today for more details of USB 2.0 CONN (Type
USB 2.0, TYPE A, RECEPTACLE, RIG
Connector
USB 2.0, TYPE A, RECEPTACLE, RIGHT ANGLE UPRIGHT, 4 PINS, SHELLKINKWITHNICKEL PLATING, GOLD FLASH, DIP 2.4MM, BLACK HOUSING, TAPE ANDREEL PACKAGING / TAP/RL
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | UE27AD74132TR | 664-UE27AD74132TR-ND | UE27AD74132TR | 58AK4413 |
| Product Name | USB2.0 COMMERCIAL (TYPE A AND B) | USB, DVI, HDMI Connector Assemblies | Usb 2.0, Type A, Receptacle, Right Angle Upright, 4 Pins, Shellkinkwithnickel Plating, Gold Flash, Dip 2.4Mm, Black Housing, Tape Andreel Packaging / Tap/rl Amphenol Communications Solutions | |
| Connector Type | USB | USB | ||
| Geometry | Right Angle | Right Angle | ||
| Termination | Through Hole | |||
| Category | USB | |||
| Gender | Female / Jack |