USB2.0 COMMERCIAL (TYPE A AND B), USB 2.0 A TYPE, Receptacle, Right Angle Upright, 4 Pins, Shell Kink with Nickel plating,Gold flash 6μin. , Dip 2.4mm, Black Housing,Tray Packaging, Amphenol Communications Solutions (ACS), a division of Amphenol Corporation, is a world leader in interconnect solutions for Communications, Mobile, RF, Optics, and Commercial electronics markets. Contact us today for more details of USB 2.0 CONN (Type
USB 2.0 A TYPE, RECEPTACLE, RIG
Connector
USB 2.0 A TYPE, RECEPTACLE, RIGHT ANGLE UPRIGHT, 4 PINS, SHELL KINKWITH NICKEL PLATING, GOLD FLASH 6µ , DIP 2.4MM, BLACK HOUSING, TRAY PACKAGING / TRAY
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | UE27AD74132 | 664-UE27AD74132-ND | UE27AD74132 | 58AK4412 |
| Product Name | USB2.0 COMMERCIAL (TYPE A AND B) | USB, DVI, HDMI Connector Assemblies | Usb 2.0 A Type, Receptacle, Right Angle Upright, 4 Pins, Shell Kinkwith Nickel Plating, Gold Flash 6Μ , Dip 2.4Mm, Black Housing, Tray Packaging / Tray Amphenol Communications Solutions | |
| Connector Type | USB | USB | ||
| Geometry | Right Angle | Right Angle | ||
| Termination | Through Hole | |||
| Category | USB | |||
| Gender | Female / Jack |