USB 2.0 COMMERCIAL (TYPE A AND B), USB 2.0, Type A, Receptacle, Right Angle, 4 Pins, Shell Kink with Nickel Plating, 30μin Gold, Black High Temperature Housing, With Rear Shield, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part Number, UE27AC5413H.
USB 2.0 RECEP, A TYPE, RIGHT ANG
USB Connectors USB, Type A rght angl,hgh tmp
| Amphenol Communications Solutions | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | UE27AC5413H | 664-UE27AC5413H-ND | UE27AC5413H |
| Product Name | USB 2.0 COMMERCIAL (TYPE A AND B) | USB, DVI, HDMI Connector Assemblies | USB Connectors |
| Connector Type | USB | USB | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Category | USB | ||
| Gender | Female / Jack |