Amphenol Communications Solutions USB Connectors UE27-BC54-100

Description
USB Connectors USB R/A 30u Au BLACK
Datasheet
Description
USB Connectors USB R/A 30u Au BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
USB Connectors
UE27-BC54-100
USB Connectors UE27-BC54-100
USB Connectors USB R/A 30u Au BLACK

USB Connectors USB R/A 30u Au BLACK

Buy Now Datasheet
Usb Conn, 2.0 Type B, Rcpt, R/a, Tht; Usb Connector Type Amphenol Communications Solutions - 01M3204 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type B, Rcpt, R/a, Tht; Usb Connector Type Amphenol Communications Solutions
01M3204
Usb Conn, 2.0 Type B, Rcpt, R/a, Tht; Usb Connector Type Amphenol Communications Solutions 01M3204
USB CONN, 2.0 TYPE B, RCPT, R/A, THT; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:UE27 Series RoHS Compliant: Yes

USB CONN, 2.0 TYPE B, RCPT, R/A, THT; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:UE27 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UE27-BC54-100 01M3204
Product Name USB Connectors Usb Conn, 2.0 Type B, Rcpt, R/a, Tht; Usb Connector Type Amphenol Communications Solutions
Connector Type USB USB
Gender Female / Jack
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details