Amphenol Communications Solutions Usb Conn, 2.0 Type A, Rcpt, R/a, Tht; Usb Connector Type Amphenol Communications Solutions UE27-AC54-10H

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Usb Conn, 2.0 Type A, Rcpt, R/a, Tht; Usb Connector Type Amphenol Communications Solutions - 01M3183 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type A, Rcpt, R/a, Tht; Usb Connector Type Amphenol Communications Solutions
01M3183
Usb Conn, 2.0 Type A, Rcpt, R/a, Tht; Usb Connector Type Amphenol Communications Solutions 01M3183
USB CONN, 2.0 TYPE A, RCPT, R/A, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 2.0 TYPE A, RCPT, R/A, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UE27-AC54-10H 01M3183
Product Name Usb Conn, 2.0 Type A, Rcpt, R/a, Tht; Usb Connector Type Amphenol Communications Solutions
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
USB 2.0 - 72309-2023RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type USB
Geometry Right Angle
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details