USB 2.0, USB 2.0, Mini B, Receptacle, Dip, Height=3.90mm, Right Angle Surface Mount, Single Row, High Temperature, Halogen Free, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part Number, UE25BN5510H
MINI USB B-TYPE RECEP 5PIN R/A S
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | UE25BN5510H | 664-UE25BN5510HTR-ND |
| Product Name | USB 2.0 | USB, DVI, HDMI Connector Assemblies |
| Connector Type | PC Card Connector; USB | USB - mini B |
| Geometry | Right Angle | |
| Termination | Surface Mount | |
| Category | USB |