Amphenol Corporation Connectors Circular, High Speed Ethernet & USB UCOM10G+PTSGB

Description
Circular Connectors
Request a Quote Datasheet
Description
Circular Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circular Connectors

Circular Connectors

Buy Now
Connectors Circular, High Speed Ethernet & USB - UCOM10G+PTSGB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, High Speed Ethernet & USB
UCOM10G+PTSGB
Connectors Circular, High Speed Ethernet & USB UCOM10G+PTSGB
MICROCOM 10GB+ PLG SOLDER CAD

MICROCOM 10GB+ PLG SOLDER CAD

Buy Now
Connector, Ethernet, Plug, 8 Position, Cable; Modular Connector Type Amphenol Pcd - 06X2925 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ethernet, Plug, 8 Position, Cable; Modular Connector Type Amphenol Pcd
06X2925
Connector, Ethernet, Plug, 8 Position, Cable; Modular Connector Type Amphenol Pcd 06X2925
CONNECTOR, ETHERNET, PLUG, 8 POSITION, CABLE; Modular Connector Type:Ethernet Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:IP68; Shielding:Unshielded RoHS Compliant: Yes

CONNECTOR, ETHERNET, PLUG, 8 POSITION, CABLE; Modular Connector Type:Ethernet Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:IP68; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number UCOM10G+PTSGB UCOM10G+PTSGB 06X2925
Product Name Connectors Circular, High Speed Ethernet & USB Connector, Ethernet, Plug, 8 Position, Cable; Modular Connector Type Amphenol Pcd
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Micro Connector and Nano Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 36-959-ND - DigiKey
Specs
Connector Type Modular Connector and RJ Connector
Mounting Panel Mount, Bulkhead
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details