Amphenol Corporation Connector, Ethernet, Receptacle, 8 Position, Cable; Modular Connector Type Amphenol Pcd UCOM10G+LSUGA

Description
CONNECTOR, ETHERNET, RECEPTACLE, 8 POSITION, CABLE; Modular Connector Type:Ethernet Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:IP68; Shielding:Unshielded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, ETHERNET, RECEPTACLE, 8 POSITION, CABLE; Modular Connector Type:Ethernet Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:IP68; Shielding:Unshielded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Ethernet, Receptacle, 8 Position, Cable; Modular Connector Type Amphenol Pcd - 06X2919 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ethernet, Receptacle, 8 Position, Cable; Modular Connector Type Amphenol Pcd
06X2919
Connector, Ethernet, Receptacle, 8 Position, Cable; Modular Connector Type Amphenol Pcd 06X2919
CONNECTOR, ETHERNET, RECEPTACLE, 8 POSITION, CABLE; Modular Connector Type:Ethernet Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:IP68; Shielding:Unshielded RoHS Compliant: Yes

CONNECTOR, ETHERNET, RECEPTACLE, 8 POSITION, CABLE; Modular Connector Type:Ethernet Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:IP68; Shielding:UnshieldedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06X2919
Product Name Connector, Ethernet, Receptacle, 8 Position, Cable; Modular Connector Type Amphenol Pcd
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-594-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details