Amphenol Corporation Connectors Circular, High Speed Ethernet & USB UCOM10G+LSBB

Description
INLINE RECPT SOLDER BAND-IT BLK NI
Request a Quote Datasheet
Description
INLINE RECPT SOLDER BAND-IT BLK NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, High Speed Ethernet & USB - UCOM10G+LSBB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, High Speed Ethernet & USB
UCOM10G+LSBB
Connectors Circular, High Speed Ethernet & USB UCOM10G+LSBB
INLINE RECPT SOLDER BAND-IT BLK NI

INLINE RECPT SOLDER BAND-IT BLK NI

Buy Now
Connector, Ethernet, Receptacle, 8 Position, Cable; Modular Connector Type Amphenol Pcd - 06X2916 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ethernet, Receptacle, 8 Position, Cable; Modular Connector Type Amphenol Pcd
06X2916
Connector, Ethernet, Receptacle, 8 Position, Cable; Modular Connector Type Amphenol Pcd 06X2916
CONNECTOR, ETHERNET, RECEPTACLE, 8 POSITION, CABLE; Modular Connector Type:Ethernet Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:IP68; Shielding:Unshielded RoHS Compliant: Yes

CONNECTOR, ETHERNET, RECEPTACLE, 8 POSITION, CABLE; Modular Connector Type:Ethernet Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:IP68; Shielding:UnshieldedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UCOM10G+LSBB 06X2916
Product Name Connectors Circular, High Speed Ethernet & USB Connector, Ethernet, Receptacle, 8 Position, Cable; Modular Connector Type Amphenol Pcd
Connector Type Circular / Cylindrical Connectors Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details