Amphenol Corporation Connectors Circular, High Speed Ethernet & USB UCOM10G+LCBB

Description
INLINE RECPT CRIMP BAND-IT BLK NI
Request a Quote
Description
INLINE RECPT CRIMP BAND-IT BLK NI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol µCom-10Gb+ Ethernet receptacle (part number 06X2912) is designed for high-speed data transmission exceeding 10Gb/s, compliant with IEEE 802.3an-2006 standards. It features a compact design with a maximum external diameter of 15 mm and is suitable for harsh environments, offering IP68 sealing for both mated and unmated conditions. The connector supports 2000 mating cycles and is built with machined brass shells and RoHS compliant plating, ensuring durability and resistance to corrosion. This receptacle includes four pairs of insulated contacts to minimize cross-talk and utilizes a thread coupling mechanism for high vibration resistance. It is rated for a dielectric withstanding voltage of 1500 Vrms and operates within a temperature range of -55°C to +125°C. The connector is suitable for various applications, including defense, aeronautical, and rail mass transit systems.

Datasheet Summary
Powered by GS/AI

The Amphenol µCom-10Gb+ Ethernet receptacle (part number 06X2912) is designed for high-speed data transmission exceeding 10Gb/s, compliant with IEEE 802.3an-2006 standards. It features a compact design with a maximum external diameter of 15 mm and is suitable for harsh environments, offering IP68 sealing for both mated and unmated conditions. The connector supports 2000 mating cycles and is built with machined brass shells and RoHS compliant plating, ensuring durability and resistance to corrosion. This receptacle includes four pairs of insulated contacts to minimize cross-talk and utilizes a thread coupling mechanism for high vibration resistance. It is rated for a dielectric withstanding voltage of 1500 Vrms and operates within a temperature range of -55°C to +125°C. The connector is suitable for various applications, including defense, aeronautical, and rail mass transit systems.

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, High Speed Ethernet & USB - UCOM10G+LCBB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, High Speed Ethernet & USB
UCOM10G+LCBB
Connectors Circular, High Speed Ethernet & USB UCOM10G+LCBB
INLINE RECPT CRIMP BAND-IT BLK NI

INLINE RECPT CRIMP BAND-IT BLK NI

Buy Now
Connector, Ethernet, Receptacle, 8 Position, Cable; Modular Connector Type Amphenol Pcd - 06X2912 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ethernet, Receptacle, 8 Position, Cable; Modular Connector Type Amphenol Pcd
06X2912
Connector, Ethernet, Receptacle, 8 Position, Cable; Modular Connector Type Amphenol Pcd 06X2912
CONNECTOR, ETHERNET, RECEPTACLE, 8 POSITION, CABLE; Modular Connector Type:Ethernet Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:IP68; Shielding:Unshielded RoHS Compliant: Yes

CONNECTOR, ETHERNET, RECEPTACLE, 8 POSITION, CABLE; Modular Connector Type:Ethernet Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:IP68; Shielding:UnshieldedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UCOM10G+LCBB 06X2912
Product Name Connectors Circular, High Speed Ethernet & USB Connector, Ethernet, Receptacle, 8 Position, Cable; Modular Connector Type Amphenol Pcd
Connector Type Circular / Cylindrical Connectors Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products