CONNECTOR, ETHERNET, RECEPTACLE, 8 POSITION, CABLE; Modular Connector Type:Ethernet Jack; Port Configuration:-; No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:Cat6a; IP Rating:IP68; Shielding:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 86W6640 |
| Product Name | Connector, Ethernet, Receptacle, 8 Position, Cable; Modular Connector Type Amphenol Pcd |
| Connector Type | Modular Connector and RJ Connector |