Amphenol LTW Usb Cable, Type 3.1 C Plug-Plug, 3.3Ft; Connector A Amphenol Ltw UC-31AFM-SE7C01

Description
USB CABLE, TYPE 3.1 C PLUG-PLUG, 3.3FT; Connector A:USB Type C Plug; Connector B:USB Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, TYPE 3.1 C PLUG-PLUG, 3.3FT; Connector A:USB Type C Plug; Connector B:USB Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, Type 3.1 C Plug-Plug, 3.3Ft; Connector A Amphenol Ltw - 71AC4575 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Type 3.1 C Plug-Plug, 3.3Ft; Connector A Amphenol Ltw
71AC4575
Usb Cable, Type 3.1 C Plug-Plug, 3.3Ft; Connector A Amphenol Ltw 71AC4575
USB CABLE, TYPE 3.1 C PLUG-PLUG, 3.3FT; Connector A:USB Type C Plug; Connector B:USB Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, TYPE 3.1 C PLUG-PLUG, 3.3FT; Connector A:USB Type C Plug; Connector B:USB Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC4575
Product Name Usb Cable, Type 3.1 C Plug-Plug, 3.3Ft; Connector A Amphenol Ltw
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 1932892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details