Amphenol Corporation Between Series Adapter Cables UB-20PMFP-LC7002

Description
Cable Assembly USB B Female Receptacle to Rectangular 5 pos Header 0.16' (50.0mm)
Request a Quote Datasheet
Description
Cable Assembly USB B Female Receptacle to Rectangular 5 pos Header 0.16' (50.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - UB-20PMFP-LC7002-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
UB-20PMFP-LC7002-ND
Between Series Adapter Cables UB-20PMFP-LC7002-ND
Cable Assembly USB B Female Receptacle to Rectangular 5 pos Header 0.16' (50.0mm)

Cable Assembly USB B Female Receptacle to Rectangular 5 pos Header 0.16' (50.0mm)

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - 1337945-UB-20PMFP-LC7002 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Between Series Adapter Cables
1337945-UB-20PMFP-LC7002
Cable Assemblies - Between Series Adapter Cables 1337945-UB-20PMFP-LC7002
Win Source Part Number: 1337945-UB-20PMFP-LC 7002 Category: Cable Assemblies - Between Series Adapter Cables Color: Black Connector Type: USB B Female Receptacle to Rectangular 5 pos Header Package: Bulk Length: 0.16' (50.0mm) Cable Type: Round Shielding: Shielded Usage: Industrial Environments - IP67 Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.42.9090 Mfr: Amphenol LTW Base Product Number: UB-20PMFP

Win Source Part Number: 1337945-UB-20PMFP-LC7002
Category: Cable Assemblies - Between Series Adapter Cables
Color: Black
Connector Type: USB B Female Receptacle to Rectangular 5 pos Header
Package: Bulk
Length: 0.16' (50.0mm)
Cable Type: Round
Shielding: Shielded
Usage: Industrial Environments - IP67
Standard Package: 10
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8544.42.9090
Mfr: Amphenol LTW
Base Product Number: UB-20PMFP

Buy Now Datasheet
Cable Assembly - 459-UB-20PMFP-LC7002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
459-UB-20PMFP-LC7002
Cable Assembly 459-UB-20PMFP-LC7002
CBL ASSY USB-B F-5P HDR 0.16' Product overview: UB-20PMFP-LC7002 from Amphenol LTW is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Ethernet Cables / Networking Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 459-UB-20PMFP-LC7002 can be used for catalog matching and distributor lookup.

CBL ASSY USB-B F-5P HDR 0.16' Product overview: UB-20PMFP-LC7002 from Amphenol LTW is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Ethernet Cables / Networking Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 459-UB-20PMFP-LC7002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - Between Series Adapter Cables - UB-20PMFP-LC7002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Between Series Adapter Cables
UB-20PMFP-LC7002
Cable Assemblies - Between Series Adapter Cables UB-20PMFP-LC7002
CBL ASSY USB-B F-5P HDR 0.16'

CBL ASSY USB-B F-5P HDR 0.16'

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number UB-20PMFP-LC7002-ND 1337945-UB-20PMFP-LC7002 459-UB-20PMFP-LC7002 UB-20PMFP-LC7002
Product Name Between Series Adapter Cables Cable Assemblies - Between Series Adapter Cables Cable Assembly Cable Assemblies - Between Series Adapter Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 1828549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 5.91 ft (18 dm)
View Details