Amphenol Corporation USB Cables UA-30PMFL-SC7B30

Description
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female to A Male (Circular Coupling) 0.98' (300.0mm) Shielded
Request a Quote Datasheet
Description
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female to A Male (Circular Coupling) 0.98' (300.0mm) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1754-UA-30PMFL-SC7B30-ND - DigiKey
Thief River Falls, MN, United States
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female to A Male (Circular Coupling) 0.98' (300.0mm) Shielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female to A Male (Circular Coupling) 0.98' (300.0mm) Shielded

Buy Now Datasheet
USB, TYPE A 3.2 GEN1, 1A, RECE M, F, PNL W/PLUG, SCREW - UA-30PMFL-SC7B30 - Heilind Electronics, Inc.
Wilmington, MA, United States
USB, TYPE A 3.2 GEN1, 1A, RECE M, F, PNL W/PLUG, SCREW
UA-30PMFL-SC7B30
USB, TYPE A 3.2 GEN1, 1A, RECE M, F, PNL W/PLUG, SCREW UA-30PMFL-SC7B30
USB, TYPE A 3.2 GEN1, 1A, RECE M, F, PNL W/PLUG, SCREW

USB, TYPE A 3.2 GEN1, 1A, RECE M, F, PNL W/PLUG, SCREW

Buy Now
Usb Cable, Typ A Plug-Typ A Rcpt, 300Mm; Connector To Connector Amphenol Ltw - 31AJ9547 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Typ A Plug-Typ A Rcpt, 300Mm; Connector To Connector Amphenol Ltw
31AJ9547
Usb Cable, Typ A Plug-Typ A Rcpt, 300Mm; Connector To Connector Amphenol Ltw 31AJ9547
USB CABLE, TYP A PLUG-TYP A RCPT, 300MM; Connector to Connector:Type A Plug to Sealed Type A Receptacle; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, TYP A PLUG-TYP A RCPT, 300MM; Connector to Connector:Type A Plug to Sealed Type A Receptacle; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1754-UA-30PMFL-SC7B30-ND UA-30PMFL-SC7B30 31AJ9547
Product Name USB Cables USB, TYPE A 3.2 GEN1, 1A, RECE M, F, PNL W/PLUG, SCREW Usb Cable, Typ A Plug-Typ A Rcpt, 300Mm; Connector To Connector Amphenol Ltw
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details