Amphenol LTW Usb Cable, 3.0 A Rcpt-Plug, 150Mm, Blk; Connector A Amphenol Ltw UA-30PMF-SD7B15

Description
USB CABLE, 3.0 A RCPT-PLUG, 150MM, BLK; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Description
USB CABLE, 3.0 A RCPT-PLUG, 150MM, BLK; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The USB Cable, 3.0 A Receptacle to Plug, part number 83Y8531, features a cable length of 150mm (approximately 5.9 inches) and is designed to meet USB 3.0 standards. The cable is constructed with a PVC jacket that is UV resistant, and it has a diameter of 5.5mm. The cable includes multiple twisted pairs for improved performance and is equipped with an IP67 waterproof rating, making it suitable for environments where moisture resistance is required. The connectors are made from durable materials, with the housing being ABS plastic and the screw nut made from nylon with glass fiber. This product is RoHS compliant, ensuring it meets environmental standards. The cable is intended for applications requiring reliable data transfer and durability.

Datasheet Summary
Powered by GS/AI

The USB Cable, 3.0 A Receptacle to Plug, part number 83Y8531, features a cable length of 150mm (approximately 5.9 inches) and is designed to meet USB 3.0 standards. The cable is constructed with a PVC jacket that is UV resistant, and it has a diameter of 5.5mm. The cable includes multiple twisted pairs for improved performance and is equipped with an IP67 waterproof rating, making it suitable for environments where moisture resistance is required. The connectors are made from durable materials, with the housing being ABS plastic and the screw nut made from nylon with glass fiber. This product is RoHS compliant, ensuring it meets environmental standards. The cable is intended for applications requiring reliable data transfer and durability.

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.0 A Rcpt-Plug, 150Mm, Blk; Connector A Amphenol Ltw - 83Y8531 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Rcpt-Plug, 150Mm, Blk; Connector A Amphenol Ltw
83Y8531
Usb Cable, 3.0 A Rcpt-Plug, 150Mm, Blk; Connector A Amphenol Ltw 83Y8531
USB CABLE, 3.0 A RCPT-PLUG, 150MM, BLK; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 A RCPT-PLUG, 150MM, BLK; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Cable, 3.0 A Rcpt-A Plug, 150Mm, Blk; Connector To Connector Amphenol Ltw - 12AC6682 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Rcpt-A Plug, 150Mm, Blk; Connector To Connector Amphenol Ltw
12AC6682
Usb Cable, 3.0 A Rcpt-A Plug, 150Mm, Blk; Connector To Connector Amphenol Ltw 12AC6682
USB CABLE, 3.0 A RCPT-A PLUG, 150MM, BLK; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

USB CABLE, 3.0 A RCPT-A PLUG, 150MM, BLK; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 83Y8531 12AC6682
Product Name Usb Cable, 3.0 A Rcpt-Plug, 150Mm, Blk; Connector A Amphenol Ltw Usb Cable, 3.0 A Rcpt-A Plug, 150Mm, Blk; Connector To Connector Amphenol Ltw
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 1863198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details