USB CABLE, 3.0 A PLUG-A PLUG, 1M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 05AC0347 |
| Product Name | Usb Cable, 3.0 A Plug-A Plug, 1M, Black; Connector A Amphenol Ltw |
| Product Type | USB |