Amphenol Corporation Between Series Adapter Cables UA-20PMFP-SC8002

Description
Cable Assembly Rectangular 05 pos Plug to USB A Female Jack 0.16' (50.0mm)
Request a Quote Datasheet
Description
Cable Assembly Rectangular 05 pos Plug to USB A Female Jack 0.16' (50.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 1754-1131-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
1754-1131-ND
Between Series Adapter Cables 1754-1131-ND
Cable Assembly Rectangular 05 pos Plug to USB A Female Jack 0.16' (50.0mm)

Cable Assembly Rectangular 05 pos Plug to USB A Female Jack 0.16' (50.0mm)

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - UA-20PMFP-SC8002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Between Series Adapter Cables
UA-20PMFP-SC8002
Cable Assemblies - Between Series Adapter Cables UA-20PMFP-SC8002
CBL ASSY 5P PLUG-USB F JK 0.16'

CBL ASSY 5P PLUG-USB F JK 0.16'

Supplier's Site
Usb Cable, 3.0 A Plug-Free End, 2M, Blk; Connector To Connector Amphenol Ltw - 12AC6678 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-Free End, 2M, Blk; Connector To Connector Amphenol Ltw
12AC6678
Usb Cable, 3.0 A Plug-Free End, 2M, Blk; Connector To Connector Amphenol Ltw 12AC6678
USB CABLE, 3.0 A PLUG-FREE END, 2M, BLK; Connector to Connector:Type A Receptacle to Free End; Cable Length - Metric:50mm; Cable Length - Imperial:2"; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-FREE END, 2M, BLK; Connector to Connector:Type A Receptacle to Free End; Cable Length - Metric:50mm; Cable Length - Imperial:2"; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Cable, 3.0 A Plug-Free End, 2M, Blk; Connector A Amphenol Ltw - 48W1023 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-Free End, 2M, Blk; Connector A Amphenol Ltw
48W1023
Usb Cable, 3.0 A Plug-Free End, 2M, Blk; Connector A Amphenol Ltw 48W1023
USB CABLE, 3.0 A PLUG-FREE END, 2M, BLK; Connector A:USB Type A Receptacle; Connector B:Free / Stripped End; Cable Length - Metric:50mm; Cable Length - Imperial:2"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-FREE END, 2M, BLK; Connector A:USB Type A Receptacle; Connector B:Free / Stripped End; Cable Length - Metric:50mm; Cable Length - Imperial:2"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1754-1131-ND UA-20PMFP-SC8002 12AC6678 48W1023
Product Name Between Series Adapter Cables Cable Assemblies - Between Series Adapter Cables Usb Cable, 3.0 A Plug-Free End, 2M, Blk; Connector To Connector Amphenol Ltw Usb Cable, 3.0 A Plug-Free End, 2M, Blk; Connector A Amphenol Ltw
Product Type Serial; USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Interface Adapters & Converters - 1238049 - RS Components, Ltd.
Specs
Application Computer
Product Type Serial; USB
Standards / Certifications RoHS
View Details