Amphenol Corporation USB Cables UA-20AFMM-LR7A04

Description
USB, TYPE A 2.0, 1.5A, OVERMOLDE
Request a Quote Datasheet
Description
USB, TYPE A 2.0, 1.5A, OVERMOLDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1754-UA-20AFMM-LR7A04-ND - DigiKey
Thief River Falls, MN, United States
USB, TYPE A 2.0, 1.5A, OVERMOLDE

USB, TYPE A 2.0, 1.5A, OVERMOLDE

Buy Now Datasheet
USB Connectors - UA-20AFMM-LR7A04 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
UA-20AFMM-LR7A04
USB Connectors UA-20AFMM-LR7A04
USB, A TYPE, 2.0, CABLE W/SR

USB, A TYPE, 2.0, CABLE W/SR

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-UA-20AFMM-LR7A04-ND UA-20AFMM-LR7A04
Product Name USB Cables USB Connectors
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-35-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details