CONNECTOR, USB 2.0 A, RECEPTACLE, 4 POSITION, CABLE; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:-; Connector Mounting:Cable Mount; IP Rating:IP67; Product Range:LTWUA Series RoHS Compliant: Yes
USB Connectors FEMALE PCB LOCK TYPE
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 48W1018 | UA-20AFMM-LR7A01 |
| Product Name | Connector, Usb 2.0 A, Receptacle, 4 Position, Cable; Usb Connector Type Amphenol Ltw | USB Connectors |
| Connector Type | USB | USB |