Amphenol Corporation Pluggable Connectors - U86-D2627-10121 U86-D2627-10121

Description
Manufacturer: Amphenol Commercial Products Win Source Part Number: 772287-U86-D2627-101 21 Series: U86, EXPRESSPORT Packaging: Tray Number of Positions: 80 (20 x 4) Features: Board Guide, Light Pipe Connector Type: SFP+ Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Receptacle with Cage, Ganged (2x2) Mounting: Through Hole, Right Angle Family Name: U86 Categories: Connectors, Interconnects Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol Commercial Products Win Source Part Number: 772287-U86-D2627-101 21 Series: U86, EXPRESSPORT Packaging: Tray Number of Positions: 80 (20 x 4) Features: Board Guide, Light Pipe Connector Type: SFP+ Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Receptacle with Cage, Ganged (2x2) Mounting: Through Hole, Right Angle Family Name: U86 Categories: Connectors, Interconnects Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connectors - U86-D2627-10121 - 772287-U86-D2627-10121 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - U86-D2627-10121
772287-U86-D2627-10121
Pluggable Connectors - U86-D2627-10121 772287-U86-D2627-10121
Manufacturer: Amphenol Commercial Products Win Source Part Number: 772287-U86-D2627-101 21 Series: U86, EXPRESSPORT Packaging: Tray Number of Positions: 80 (20 x 4) Features: Board Guide, Light Pipe Connector Type: SFP+ Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Receptacle with Cage, Ganged (2x2) Mounting: Through Hole, Right Angle Family Name: U86 Categories: Connectors, Interconnects Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Commercial Products
Win Source Part Number: 772287-U86-D2627-10121
Series: U86, EXPRESSPORT
Packaging: Tray
Number of Positions: 80 (20 x 4)
Features: Board Guide, Light Pipe
Connector Type: SFP+
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Receptacle with Cage, Ganged (2x2)
Mounting: Through Hole, Right Angle
Family Name: U86
Categories: Connectors, Interconnects
Introduction Date: September 01, 2010
ECCN: EAR99
Country of Origin: China, Germany, Mexico, United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pluggable Connector Assemblies - U86-D2627-10121-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
U86-D2627-10121-ND
Pluggable Connector Assemblies U86-D2627-10121-ND
80 (20 x 4) Position SFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle

80 (20 x 4) Position SFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
443-U86-D2627-10121
Electronic Connector 443-U86-D2627-10121
CONN SFP+ RCPT W/CAGE 2X2 80P RA Product overview: U86-D2627-10121 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-U86-D2627-10121 can be used for catalog matching and distributor lookup.

CONN SFP+ RCPT W/CAGE 2X2 80P RA Product overview: U86-D2627-10121 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-U86-D2627-10121 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - U86-D2627-10121 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
U86-D2627-10121
Pluggable Connectors U86-D2627-10121
CONN SFP+ RCPT W/CAGE 2X2 80P RA

CONN SFP+ RCPT W/CAGE 2X2 80P RA

Supplier's Site Datasheet
Cage W/light Pipe 2X2 Port Sfp Connector; Connector Type Amphenol Communications Solutions - 47R4895 - Newark, An Avnet Company
Chicago, IL, United States
Cage W/light Pipe 2X2 Port Sfp Connector; Connector Type Amphenol Communications Solutions
47R4895
Cage W/light Pipe 2X2 Port Sfp Connector; Connector Type Amphenol Communications Solutions 47R4895
CAGE W/LIGHT PIPE 2X2 PORT SFP CONNECTOR; Connector Type:SFP+ Cage & Connector; No. of Contacts:4 x 20 Contacts; Port Configuration:2 x 2 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:With Light Pipe; Product Range:- RoHS Compliant: Yes

CAGE W/LIGHT PIPE 2X2 PORT SFP CONNECTOR; Connector Type:SFP+ Cage & Connector; No. of Contacts:4 x 20 Contacts; Port Configuration:2 x 2 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:With Light Pipe; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 772287-U86-D2627-10121 U86-D2627-10121-ND 443-U86-D2627-10121 U86-D2627-10121 47R4895
Product Name Pluggable Connectors - U86-D2627-10121 Pluggable Connector Assemblies Electronic Connector Pluggable Connectors Cage W/light Pipe 2X2 Port Sfp Connector; Connector Type Amphenol Communications Solutions
Gender Male / Plug
Termination Press-Fit Press-Fit
Mounting Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data