Amphenol Communications Solutions Sfp Connector, Receptacle, 20 Position, Smd; No. Of Contacts Amphenol Communications Solutions U78B112600121

Description
SFP CONNECTOR, RECEPTACLE, 20 POSITION, SMD; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Surface Mount; Product Range:U78 Series; Connector Mounting:PCB Mount; No. of Ports:1 RoHS Compliant: Yes
Description
SFP CONNECTOR, RECEPTACLE, 20 POSITION, SMD; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Surface Mount; Product Range:U78 Series; Connector Mounting:PCB Mount; No. of Ports:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sfp Connector, Receptacle, 20 Position, Smd; No. Of Contacts Amphenol Communications Solutions - 84K8212 - Newark, An Avnet Company
Chicago, IL, United States
Sfp Connector, Receptacle, 20 Position, Smd; No. Of Contacts Amphenol Communications Solutions
84K8212
Sfp Connector, Receptacle, 20 Position, Smd; No. Of Contacts Amphenol Communications Solutions 84K8212
SFP CONNECTOR, RECEPTACLE, 20 POSITION, SMD; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Surface Mount; Product Range:U78 Series; Connector Mounting:PCB Mount; No. of Ports:1 RoHS Compliant: Yes

SFP CONNECTOR, RECEPTACLE, 20 POSITION, SMD; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Surface Mount; Product Range:U78 Series; Connector Mounting:PCB Mount; No. of Ports:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84K8212
Product Name Sfp Connector, Receptacle, 20 Position, Smd; No. Of Contacts Amphenol Communications Solutions
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products