Amphenol Communications Solutions Dust Cover, Thermoplastic; Accessory Type Amphenol Communications Solutions U77-A1110-8000P

Description
DUST COVER, THERMOPLASTIC; Accessory Type:Dust Cover; For Use With:SFP Cages; Connector Body Material:Thermoplast ic Body; Product Range:-; No. of Ports:1Ports RoHS Compliant: Yes
Datasheet
Description
DUST COVER, THERMOPLASTIC; Accessory Type:Dust Cover; For Use With:SFP Cages; Connector Body Material:Thermoplast ic Body; Product Range:-; No. of Ports:1Ports RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dust Cover, Thermoplastic; Accessory Type Amphenol Communications Solutions - 39M5502 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cover, Thermoplastic; Accessory Type Amphenol Communications Solutions
39M5502
Dust Cover, Thermoplastic; Accessory Type Amphenol Communications Solutions 39M5502
DUST COVER, THERMOPLASTIC; Accessory Type:Dust Cover; For Use With:SFP Cages; Connector Body Material:Thermoplast ic Body; Product Range:-; No. of Ports:1Ports RoHS Compliant: Yes

DUST COVER, THERMOPLASTIC; Accessory Type:Dust Cover; For Use With:SFP Cages; Connector Body Material:Thermoplastic Body; Product Range:-; No. of Ports:1Ports RoHS Compliant: Yes

Supplier's Site Datasheet
Dust Cover, Sfp Cage Conn, Thermoplastic; Accessory Type Amphenol Communications Solutions - 49AH9708 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cover, Sfp Cage Conn, Thermoplastic; Accessory Type Amphenol Communications Solutions
49AH9708
Dust Cover, Sfp Cage Conn, Thermoplastic; Accessory Type Amphenol Communications Solutions 49AH9708
DUST COVER, SFP CAGE CONN, THERMOPLASTIC; Accessory Type:Dust Cover; For Use With:Amphenol SFP Cage Connectors; Connector Body Material:Thermoplast ic Body; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

DUST COVER, SFP CAGE CONN, THERMOPLASTIC; Accessory Type:Dust Cover; For Use With:Amphenol SFP Cage Connectors; Connector Body Material:Thermoplastic Body; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 39M5502
Product Name Dust Cover, Thermoplastic; Accessory Type Amphenol Communications Solutions
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

7+7 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9541400 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.32 inch (33.5 mm)
View Details
Cover - 2000-115 - WAGO
Specs
Type Cap
Width 0.1437 inch (3.65 mm)
Length 0.2283 inch (5.8 mm)
View Details