Amphenol Communications Solutions Sas Connector, Receptacle, Solder; No. Of Contacts Amphenol Communications Solutions U65-B12-4210

Description
SAS CONNECTOR, RECEPTACLE, SOLDER; No. of Contacts:12Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Solder; Product Range:U65 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
SAS CONNECTOR, RECEPTACLE, SOLDER; No. of Contacts:12Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Solder; Product Range:U65 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sas Connector, Receptacle, Solder; No. Of Contacts Amphenol Communications Solutions - 51M4578 - Newark, An Avnet Company
Chicago, IL, United States
Sas Connector, Receptacle, Solder; No. Of Contacts Amphenol Communications Solutions
51M4578
Sas Connector, Receptacle, Solder; No. Of Contacts Amphenol Communications Solutions 51M4578
SAS CONNECTOR, RECEPTACLE, SOLDER; No. of Contacts:12Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Solder; Product Range:U65 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SAS CONNECTOR, RECEPTACLE, SOLDER; No. of Contacts:12Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Solder; Product Range:U65 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51M4578
Product Name Sas Connector, Receptacle, Solder; No. Of Contacts Amphenol Communications Solutions
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products