Amphenol Corporation Sas Connector, Receptacle, Solder; No. Of Contacts Amphenol Communications Solutions U65-B04-4020

Description
SAS CONNECTOR, RECEPTACLE, SOLDER; No. of Contacts:4Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Solder; Product Range:U65 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
SAS CONNECTOR, RECEPTACLE, SOLDER; No. of Contacts:4Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Solder; Product Range:U65 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sas Connector, Receptacle, Solder; No. Of Contacts Amphenol Communications Solutions - 04M0349 - Newark, An Avnet Company
Chicago, IL, United States
Sas Connector, Receptacle, Solder; No. Of Contacts Amphenol Communications Solutions
04M0349
Sas Connector, Receptacle, Solder; No. Of Contacts Amphenol Communications Solutions 04M0349
SAS CONNECTOR, RECEPTACLE, SOLDER; No. of Contacts:4Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Solder; Product Range:U65 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SAS CONNECTOR, RECEPTACLE, SOLDER; No. of Contacts:4Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Solder; Product Range:U65 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - U65-B04-4020 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
U65-B04-4020
Pluggable Connectors U65-B04-4020
CONN RCPT 8POS SLD R/A SMD

CONN RCPT 8POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 04M0349 U65-B04-4020
Product Name Sas Connector, Receptacle, Solder; No. Of Contacts Amphenol Communications Solutions Pluggable Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Bulkhead Jack - 150128 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coaxial Adapters - NAM2N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details