Amphenol Communications Solutions Thumbscrew; Thread Size Imperial Amphenol Communications Solutions U65-404-40-P

Description
THUMBSCREW; Thread Size - Imperial:-; Thread Size - Metric:M2.5; Screw Length:4.75mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head Slotted; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THUMBSCREW; Thread Size - Imperial:-; Thread Size - Metric:M2.5; Screw Length:4.75mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head Slotted; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbscrew; Thread Size Imperial Amphenol Communications Solutions - 01M3230 - Newark, An Avnet Company
Chicago, IL, United States
Thumbscrew; Thread Size Imperial Amphenol Communications Solutions
01M3230
Thumbscrew; Thread Size Imperial Amphenol Communications Solutions 01M3230
THUMBSCREW; Thread Size - Imperial:-; Thread Size - Metric:M2.5; Screw Length:4.75mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head Slotted; Product Range:- RoHS Compliant: Yes

THUMBSCREW; Thread Size - Imperial:-; Thread Size - Metric:M2.5; Screw Length:4.75mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 01M3230
Product Name Thumbscrew; Thread Size Imperial Amphenol Communications Solutions
Screw Type Thumb Screw
Head Type Hexagon Head; Other; Hex Head Slotted
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
1/4-20 Cap Screw, 1 in. Long, Qty 25 - SH25S100 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details
Machine Screw - 335-1090-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details