AMPHENOL CORPORATION
U10-D038-221T -- PLUGGABLE CONNECTORS
Amphenol Corporation
Pluggable Connectors
U10-D038-221T
Description
CONN SLIMLINE SAS VERT
-
Lingto Electronic Limited
Datasheet
Description
CONN SLIMLINE SAS VERT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
U10-D038-221T |
|
Product Name
|
Pluggable Connectors |
|
Geometry
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details