Amphenol Corporation Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies U10-D038-210T

Description
Win Source Part Number: 1349966-U10-D038-210 T Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Series: SlimSAS™ U10 Number of Positions: 38 Features: Board Guide, Latches Connector Type: SAS, 4x Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Connector Style: Receptacle Standard Package: 140 Mounting Type: Surface Mount ECCN: OBSOLETE Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (Commercial Products) Base Product Number: U10-D038 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1349966-U10-D038-210 T Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Series: SlimSAS™ U10 Number of Positions: 38 Features: Board Guide, Latches Connector Type: SAS, 4x Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Connector Style: Receptacle Standard Package: 140 Mounting Type: Surface Mount ECCN: OBSOLETE Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (Commercial Products) Base Product Number: U10-D038 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1349966-U10-D038-210T - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1349966-U10-D038-210T
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1349966-U10-D038-210T
Win Source Part Number: 1349966-U10-D038-210 T Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Series: SlimSAS™ U10 Number of Positions: 38 Features: Board Guide, Latches Connector Type: SAS, 4x Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Connector Style: Receptacle Standard Package: 140 Mounting Type: Surface Mount ECCN: OBSOLETE Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (Commercial Products) Base Product Number: U10-D038 Product Status: Obsolete

Win Source Part Number: 1349966-U10-D038-210T
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Series: SlimSAS™ U10
Number of Positions: 38
Features: Board Guide, Latches
Connector Type: SAS, 4x
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Connector Style: Receptacle
Standard Package: 140
Mounting Type: Surface Mount
ECCN: OBSOLETE
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: U10-D038
Product Status: Obsolete

Buy Now Datasheet
Pluggable Connectors - U10-D038-210T - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
U10-D038-210T
Pluggable Connectors U10-D038-210T
CONN SLIMLINE SAS VERT

CONN SLIMLINE SAS VERT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1349966-U10-D038-210T U10-D038-210T
Product Name Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Pluggable Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details