Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Wire to Board TZ060101B000G

Description
Win Source Part Number: 1111916-TZ060101B000 G Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: TZ Positions Per Level: 6 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Black Features: Cover Package: Tape & Reel (TR) Wire Gauge: 16-30 AWG Voltage: 300 V Standard Package: 200 Mounting: SMD (SMT) Current: 10 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Torque - Screw: 0.2 Nm (1.7 Lb-In) Screw Thread: M2 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Other Names: TZ060101B0J0G,TZ0601 01B0J0G-ND Base Product Number: TZ RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1111916-TZ060101B000 G Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: TZ Positions Per Level: 6 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Black Features: Cover Package: Tape & Reel (TR) Wire Gauge: 16-30 AWG Voltage: 300 V Standard Package: 200 Mounting: SMD (SMT) Current: 10 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Torque - Screw: 0.2 Nm (1.7 Lb-In) Screw Thread: M2 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Other Names: TZ060101B0J0G,TZ0601 01B0J0G-ND Base Product Number: TZ RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1111916-TZ060101B000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1111916-TZ060101B000G
Connectors, Interconnects - Terminal Blocks - Wire to Board 1111916-TZ060101B000G
Win Source Part Number: 1111916-TZ060101B000 G Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: TZ Positions Per Level: 6 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Black Features: Cover Package: Tape & Reel (TR) Wire Gauge: 16-30 AWG Voltage: 300 V Standard Package: 200 Mounting: SMD (SMT) Current: 10 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Torque - Screw: 0.2 Nm (1.7 Lb-In) Screw Thread: M2 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Other Names: TZ060101B0J0G,TZ0601 01B0J0G-ND Base Product Number: TZ RoHS Status: RoHS non-compliant

Win Source Part Number: 1111916-TZ060101B000G
Category: Connectors, Interconnects>Terminal Blocks - Wire to Board
Series: TZ
Positions Per Level: 6
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Black
Features: Cover
Package: Tape & Reel (TR)
Wire Gauge: 16-30 AWG
Voltage: 300 V
Standard Package: 200
Mounting: SMD (SMT)
Current: 10 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Torque - Screw: 0.2 Nm (1.7 Lb-In)
Screw Thread: M2
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol Anytek
Other Names: TZ060101B0J0G,TZ060101B0J0G-ND
Base Product Number: TZ
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1111916-TZ060101B000G
Product Name Connectors, Interconnects - Terminal Blocks - Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V34F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
MCX (F) St. PCB Mount Connector - ET-MFS-PCT - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
4 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews - M80-4000000F2-04-308-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details