ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets TY0401000000G

Description
TERM BLOCK PLUG 4POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - TY0401000000G-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
TY0401000000G-ND
Terminal Blocks - Headers, Plugs and Sockets TY0401000000G-ND
TERM BLOCK PLUG 4POS 90DEG 5MM

TERM BLOCK PLUG 4POS 90DEG 5MM

Buy Now Datasheet
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Amphenol Anytek - 45AJ0067 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Amphenol Anytek
45AJ0067
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Amphenol Anytek 45AJ0067
TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:5mm; No. of Positions:4Positions; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

Supplier's Site
Pluggable Terminal Blocks - TY0401000000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
TY0401000000G
Pluggable Terminal Blocks TY0401000000G
Pluggable Terminal Blocks 500 TB PLU PLU SOLID

Pluggable Terminal Blocks 500 TB PLU PLU SOLID

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number TY0401000000G-ND 45AJ0067 TY0401000000G
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Amphenol Anytek Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.21 - Socket with box clamp terminals - 9021 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; EAC-1, CSA, CE-2, IMQ-grande, cRUus, VDE, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.172 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Triple-deck terminal block - Through terminal block - 2002-3204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details