ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets TY0301000000G

Description
TERM BLOCK PLUG 3POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - TY0301000000G-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
TY0301000000G-ND
Terminal Blocks - Headers, Plugs and Sockets TY0301000000G-ND
TERM BLOCK PLUG 3POS 90DEG 5MM

TERM BLOCK PLUG 3POS 90DEG 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - TY0301000000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
TY0301000000G
Pluggable Terminal Blocks TY0301000000G
Pluggable Terminal Blocks 500 TB PLU PLU SOLID

Pluggable Terminal Blocks 500 TB PLU PLU SOLID

Buy Now Datasheet
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Amphenol Anytek - 45AJ0066 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Amphenol Anytek
45AJ0066
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Amphenol Anytek 45AJ0066
TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number TY0301000000G-ND TY0301000000G 45AJ0066
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Amphenol Anytek
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HD-344-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Terminal Blk/Strip Wiring Dev - 937638 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
# of Contacts 10
View Details