ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets TY0201000000G

Description
TERM BLOCK PLUG 2POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - TY0201000000G-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
TY0201000000G-ND
Terminal Blocks - Headers, Plugs and Sockets TY0201000000G-ND
TERM BLOCK PLUG 2POS 90DEG 5MM

TERM BLOCK PLUG 2POS 90DEG 5MM

Buy Now Datasheet
Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Amphenol Anytek - 45AJ0065 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Amphenol Anytek
45AJ0065
Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Amphenol Anytek 45AJ0065
TERMINAL BLOCK, PLUGGABLE, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

TERMINAL BLOCK, PLUGGABLE, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

Supplier's Site
Pluggable Terminal Blocks - TY0201000000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
TY0201000000G
Pluggable Terminal Blocks TY0201000000G
Pluggable Terminal Blocks 500 TB PLU PLU SOLID

Pluggable Terminal Blocks 500 TB PLU PLU SOLID

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number TY0201000000G-ND 45AJ0065 TY0201000000G
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Amphenol Anytek Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CCFXX006 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details