Amphenol Industrial Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Product Range Amphenol Industrial TVS07RF-9-98SC-LC

Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel, part number 97J3257, is designed for use in various applications requiring reliable electrical connections. This connector features a jam nut design that allows for secure mounting in panels, ensuring stability in demanding environments. It accommodates three crimp socket contacts, which are not supplied with the connector. The product is compliant with RoHS standards, making it suitable for environmentally conscious projects. This connector is part of the Amphenol Industrial product range, known for its durability and performance in military and commercial applications.

Datasheet Summary
Powered by GS/AI

The Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel, part number 97J3257, is designed for use in various applications requiring reliable electrical connections. This connector features a jam nut design that allows for secure mounting in panels, ensuring stability in demanding environments. It accommodates three crimp socket contacts, which are not supplied with the connector. The product is compliant with RoHS standards, making it suitable for environmentally conscious projects. This connector is part of the Amphenol Industrial product range, known for its durability and performance in military and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Product Range Amphenol Industrial - 97J3257 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Product Range Amphenol Industrial
97J3257
Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Product Range Amphenol Industrial 97J3257
JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J3257
Product Name Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data