Amphenol Industrial Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Product Range Amphenol Industrial TVS07RF-9-98SA-LC

Description
TV 3C 3#20 SKT J/N RECP
Request a Quote Datasheet
Description
TV 3C 3#20 SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS07RF-9-98SA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 3C 3#20 SKT J/N RECP

TV 3C 3#20 SKT J/N RECP

Buy Now
TV 3C 3#20 SKT J/N RECP

TV 3C 3#20 SKT J/N RECP

Buy Now
Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Product Range Amphenol Industrial - 97J3256 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Product Range Amphenol Industrial
97J3256
Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Product Range Amphenol Industrial 97J3256
JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS07RF-9-98SA-LC TVS07RF-9-98SA-LC 97J3256
Product Name Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data