Amphenol Industrial Jam Nut Connector Receptacle, Size 25, 99 Position, Panel; Product Range Amphenol Industrial TVS07RF-25-7PC-LC

Description
TV 99C MIXED(TWIN) PIN J/N REC
Request a Quote Datasheet
Description
TV 99C MIXED(TWIN) PIN J/N REC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS07RF-25-7PC-LC - PEI-Genesis
Philadelphia, PA, United States
TV 99C MIXED(TWIN) PIN J/N REC

TV 99C MIXED(TWIN) PIN J/N REC

Buy Now
Jam Nut Connector Receptacle, Size 25, 99 Position, Panel; Product Range Amphenol Industrial - 97J3250 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 99 Position, Panel; Product Range Amphenol Industrial
97J3250
Jam Nut Connector Receptacle, Size 25, 99 Position, Panel; Product Range Amphenol Industrial 97J3250
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 99 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:99Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 99 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:99Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS07RF-25-7PC-LC 97J3250
Product Name Jam Nut Connector Receptacle, Size 25, 99 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
Specs
Gender Female / Jack
Termination Crimp
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3218-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers