Amphenol Industrial Jam Nut Connector Receptacle, Size 25, 99 Position, Panel; Product Range Amphenol Industrial TVS07RF-25-7P-LC

Description
TV 99C MIXED(TWIN) PIN J/N REC
Request a Quote Datasheet
Description
TV 99C MIXED(TWIN) PIN J/N REC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS07RF-25-7P-LC - PEI-Genesis
Philadelphia, PA, United States
TV 99C MIXED(TWIN) PIN J/N REC

TV 99C MIXED(TWIN) PIN J/N REC

Buy Now
Jam Nut Connector Receptacle, Size 25, 99 Position, Panel; Product Range Amphenol Industrial - 97J3249 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 99 Position, Panel; Product Range Amphenol Industrial
97J3249
Jam Nut Connector Receptacle, Size 25, 99 Position, Panel; Product Range Amphenol Industrial 97J3249
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 99 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:99Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 99 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:99Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS07RF-25-7P-LC 97J3249
Product Name Jam Nut Connector Receptacle, Size 25, 99 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Housings - 1734-1-2392563-1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
Turret Connectors - 36-11115-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details