Amphenol Industrial Jam Nut Connector Receptacle, Size 25, 43 Position, Panel; Product Range Amphenol Industrial TVS07RF-25-43P

Description
TV 43C 23#20 20#16 PIN J/N REC
Request a Quote Datasheet
Description
TV 43C 23#20 20#16 PIN J/N REC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 43C 23#20 20#16 PIN J/N REC

TV 43C 23#20 20#16 PIN J/N REC

Buy Now
 - Amphenol TVS07RF-25-43P - PEI-Genesis
Philadelphia, PA, United States
TV 43C 23#20 20#16 PIN WALL RE

TV 43C 23#20 20#16 PIN WALL RE

Buy Now
Jam Nut Connector Receptacle, Size 25, 43 Position, Panel; Product Range Amphenol Industrial - 97J3246 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 43 Position, Panel; Product Range Amphenol Industrial
97J3246
Jam Nut Connector Receptacle, Size 25, 43 Position, Panel; Product Range Amphenol Industrial 97J3246
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 43 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 43 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS07RF-25-43P Amphenol TVS07RF-25-43P 97J3246
Product Name Jam Nut Connector Receptacle, Size 25, 43 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data