Amphenol Industrial Jam Nut Connector Receptacle, Size 25, 37 Position, Panel; Product Range Amphenol Industrial TVS07RF-25-37PC-LC

Description
TV 39C 39#16 PIN J/N RECP
Request a Quote Datasheet
Description
TV 39C 39#16 PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS07RF-25-37PC-LC - PEI-Genesis
Philadelphia, PA, United States
TV 39C 39#16 PIN J/N RECP

TV 39C 39#16 PIN J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 25, 37 Position, Panel; Product Range Amphenol Industrial - 97J3239 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 37 Position, Panel; Product Range Amphenol Industrial
97J3239
Jam Nut Connector Receptacle, Size 25, 37 Position, Panel; Product Range Amphenol Industrial 97J3239
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 37 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 37 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS07RF-25-37PC-LC 97J3239
Product Name Jam Nut Connector Receptacle, Size 25, 37 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products