Amphenol Industrial Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Product Range Amphenol Industrial TVS07RF-25-35S-LC

Description
TV 128C 128#22D SKT J/N RECP
Request a Quote Datasheet
Description
TV 128C 128#22D SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 128C 128#22D SKT J/N RECP

TV 128C 128#22D SKT J/N RECP

Buy Now
 - Amphenol TVS07RF-25-35S-LC - PEI-Genesis
Philadelphia, PA, United States
TV 128C 128#22D SKT WALL REC

TV 128C 128#22D SKT WALL REC

Buy Now
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Product Range Amphenol Industrial - 97J3236 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Product Range Amphenol Industrial
97J3236
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Product Range Amphenol Industrial 97J3236
JAM NUT CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS07RF-25-35S-LC Amphenol TVS07RF-25-35S-LC 97J3236
Product Name Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1231-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details