Amphenol Industrial Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Product Range Amphenol Industrial TVS07RF-25-35PC

Description
TV 128C 128#22D PIN J/N RECP
Request a Quote Datasheet
Description
TV 128C 128#22D PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS07RF-25-35PC - PEI-Genesis
Philadelphia, PA, United States
TV 128C 128#22D PIN J/N RECP

TV 128C 128#22D PIN J/N RECP

Buy Now
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Product Range Amphenol Industrial - 97J3235 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Product Range Amphenol Industrial
97J3235
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Product Range Amphenol Industrial 97J3235
JAM NUT CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS07RF-25-35PC 97J3235
Product Name Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190107 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
PCB Connectors - NCA-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details