Amphenol Industrial Jam Nut Connector Receptacle, Size 25, 42 Position, Panel; Product Range Amphenol Industrial TVS07RF-25-17SB-LC

Description
TV 42C 36#22D 6#8(TWIN) SK RE
Request a Quote Datasheet
Description
TV 42C 36#22D 6#8(TWIN) SK RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS07RF-25-17SB-LC - PEI-Genesis
Philadelphia, PA, United States
TV 42C 36#22D 6#8(TWIN) SK RE

TV 42C 36#22D 6#8(TWIN) SK RE

Buy Now
Jam Nut Connector Receptacle, Size 25, 42 Position, Panel; Product Range Amphenol Industrial - 97J3231 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 42 Position, Panel; Product Range Amphenol Industrial
97J3231
Jam Nut Connector Receptacle, Size 25, 42 Position, Panel; Product Range Amphenol Industrial 97J3231
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 42 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:42Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 42 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:42Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS07RF-25-17SB-LC 97J3231
Product Name Jam Nut Connector Receptacle, Size 25, 42 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5B-2031-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details