Amphenol Industrial Jam Nut Connector Receptacle, Size 25, 42 Position, Panel; Product Range Amphenol Industrial TVS07RF-25-17S-LC

Description
TV 42C 36#22D 6#8(TWIN) SK RE
Request a Quote Datasheet
Description
TV 42C 36#22D 6#8(TWIN) SK RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 42C 36#22D 6#8(TWIN) SK RE

TV 42C 36#22D 6#8(TWIN) SK RE

Buy Now
 - Amphenol TVS07RF-25-17S-LC - PEI-Genesis
Philadelphia, PA, United States
TV 42C 36#22D 6#8(TWIN) SK RE

TV 42C 36#22D 6#8(TWIN) SK RE

Buy Now
Jam Nut Connector Receptacle, Size 25, 42 Position, Panel; Product Range Amphenol Industrial - 97J3230 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 42 Position, Panel; Product Range Amphenol Industrial
97J3230
Jam Nut Connector Receptacle, Size 25, 42 Position, Panel; Product Range Amphenol Industrial 97J3230
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 42 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:42Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 42 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:42Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS07RF-25-17S-LC Amphenol TVS07RF-25-17S-LC 97J3230
Product Name Jam Nut Connector Receptacle, Size 25, 42 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data