Amphenol Industrial Jam Nut Connector Receptacle, Size 23, 53 Position, Panel; Product Range Amphenol Industrial TVS07RF-23-54P-LC

Description
TV 53C 53MIX PIN WALL RECP
Request a Quote Datasheet
Description
TV 53C 53MIX PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS07RF-23-54P-LC - PEI-Genesis
Philadelphia, PA, United States
TV 53C 53MIX PIN WALL RECP

TV 53C 53MIX PIN WALL RECP

Buy Now
TV 53C 53MIX PIN WALL RECP

TV 53C 53MIX PIN WALL RECP

Buy Now
Jam Nut Connector Receptacle, Size 23, 53 Position, Panel; Product Range Amphenol Industrial - 97J3229 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 23, 53 Position, Panel; Product Range Amphenol Industrial
97J3229
Jam Nut Connector Receptacle, Size 23, 53 Position, Panel; Product Range Amphenol Industrial 97J3229
JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 53 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 53 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS07RF-23-54P-LC TVS07RF-23-54P-LC 97J3229
Product Name Jam Nut Connector Receptacle, Size 23, 53 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details