CONNECTOR
TV 4C 4#8(COAX) PIN WALL RECP
JAM NUT CONNECTOR, RECEPTACLE, SIZE 21, 4 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | TVS07RF-21-75P | Amphenol TVS07RF-21-75P | 97J3227 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Jam Nut Connector, Receptacle, Size 21, 4 Position, Panel; Product Range Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |