Amphenol Corporation Tv 23C 21#20 2#16 Pin J/n Recp Rohs Compliant Amphenol TVS07RF-17-99AA

Description
TV 23C 21#20 2#16 PIN J/N RECP
Request a Quote
Description
TV 23C 21#20 2#16 PIN J/N RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 23C 21#20 2#16 PIN J/N RECP

TV 23C 21#20 2#16 PIN J/N RECP

Buy Now
 - Amphenol TVS07RF-17-99AA - PEI-Genesis
Philadelphia, PA, United States
TV 23C 21#20 2#16 PIN J/N RECP

TV 23C 21#20 2#16 PIN J/N RECP

Buy Now
Tv 23C 21#20 2#16 Pin J/n Recp Rohs Compliant Amphenol - 60X2867 - Newark, An Avnet Company
Chicago, IL, United States
Tv 23C 21#20 2#16 Pin J/n Recp Rohs Compliant Amphenol
60X2867
Tv 23C 21#20 2#16 Pin J/n Recp Rohs Compliant Amphenol 60X2867
TV 23C 21#20 2#16 PIN J/N RECP ROHS COMPLIANT: YES

TV 23C 21#20 2#16 PIN J/N RECP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS07RF-17-99AA Amphenol TVS07RF-17-99AA 60X2867
Product Name Tv 23C 21#20 2#16 Pin J/n Recp Rohs Compliant Amphenol
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

 - 221Y10A18H - Powell Electronics, Inc.
Nicomatic North America
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details