Amphenol Corporation Tv 6C 6#12 Pin J/n Recp Rohs Compliant Amphenol TVS07RF-17-6PB-453

Description
TV 6C 6#12 PIN J/N RECP ROHS COMPLIANT: YES
Description
TV 6C 6#12 PIN J/N RECP ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Tv 6C 6#12 Pin J/n Recp Rohs Compliant Amphenol - 60X2745 - Newark, An Avnet Company
Chicago, IL, United States
Tv 6C 6#12 Pin J/n Recp Rohs Compliant Amphenol
60X2745
Tv 6C 6#12 Pin J/n Recp Rohs Compliant Amphenol 60X2745
TV 6C 6#12 PIN J/N RECP ROHS COMPLIANT: YES

TV 6C 6#12 PIN J/N RECP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60X2745
Product Name Tv 6C 6#12 Pin J/n Recp Rohs Compliant Amphenol
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-102-861-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details