Amphenol Industrial Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Product Range Amphenol Industrial TVS07RF-17-35P-LC

Description
TV 55C 55#22D PIN WALL RECP
Request a Quote Datasheet
Description
TV 55C 55#22D PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS07RF-17-35P-LC - PEI-Genesis
Philadelphia, PA, United States
TV 55C 55#22D PIN WALL RECP

TV 55C 55#22D PIN WALL RECP

Buy Now
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Product Range Amphenol Industrial - 97J3223 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Product Range Amphenol Industrial
97J3223
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Product Range Amphenol Industrial 97J3223
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS07RF-17-35P-LC 97J3223
Product Name Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details