Amphenol Industrial Jam Nut Connector Receptacle, Size 17, 26 Position, Panel; Product Range Amphenol Industrial TVS07RF-17-26S-LC

Description
TV 26C 26#20 SKT WALL RECP
Request a Quote Datasheet
Description
TV 26C 26#20 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS07RF-17-26S-LC - PEI-Genesis
Philadelphia, PA, United States
TV 26C 26#20 SKT WALL RECP

TV 26C 26#20 SKT WALL RECP

Buy Now
TV 26C 26#20 SKT J/N RECP

TV 26C 26#20 SKT J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 17, 26 Position, Panel; Product Range Amphenol Industrial - 97J3222 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 17, 26 Position, Panel; Product Range Amphenol Industrial
97J3222
Jam Nut Connector Receptacle, Size 17, 26 Position, Panel; Product Range Amphenol Industrial 97J3222
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS07RF-17-26S-LC TVS07RF-17-26S-LC 97J3222
Product Name Jam Nut Connector Receptacle, Size 17, 26 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Contacts - 1317G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers