Amphenol Industrial Jam Nut Connector Receptacle, Size 17, 26 Position, Panel; Product Range Amphenol Industrial TVS07RF-17-26P-LC

Description
TV 26C 26#20 PIN WALL RECP
Request a Quote Datasheet
Description
TV 26C 26#20 PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS07RF-17-26P-LC - PEI-Genesis
Philadelphia, PA, United States
TV 26C 26#20 PIN WALL RECP

TV 26C 26#20 PIN WALL RECP

Buy Now
TV 26C 26#20 PIN J/N RECP

TV 26C 26#20 PIN J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 17, 26 Position, Panel; Product Range Amphenol Industrial - 97J3221 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 17, 26 Position, Panel; Product Range Amphenol Industrial
97J3221
Jam Nut Connector Receptacle, Size 17, 26 Position, Panel; Product Range Amphenol Industrial 97J3221
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS07RF-17-26P-LC TVS07RF-17-26P-LC 97J3221
Product Name Jam Nut Connector Receptacle, Size 17, 26 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 114916P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details