TV 5C 5#16 PIN WALL RECP
JAM NUT CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol TVS07RF-15-5PB-LC | 97J3218 |
| Product Name | Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Product Range Amphenol Industrial | |
| Gender | Female / Jack |