TV 5C 5#16 PIN WALL RECP
TV 5C 5#16 PIN J/N RECP
JAM NUT CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol TVS07RF-15-5P-LC | TVS07RF-15-5P-LC | 97J3217 |
| Product Name | Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Product Range Amphenol Industrial | ||
| Gender | Female / Jack |